EN
  • EN
  • DE

LRC-LR1206LF-01-R068-F

Part No LRC-LR1206LF-01-R068-F
Manufacturer IRC - a TT electronics Company.
Catalog Thin Film Resistors - SMD
Description Current Sense Resistors - SMD .068 OHM 1/2W 1%
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Resistors - SMD
Manufacturer IRC / TT Electronics
Packaging Reel Cut Tape
Resistance (Ohms) 68 mOhms
Power Rating 500 mW (1/2 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Length 3.2 mm (0.126 in)
Width 1.6 mm (0.063 in)
Height 0.61 mm (0.024 in)
Ultra Librarian 3D Model Ultra Librarian LRC-LR1206LF-01-R068-F CAD Model

Description

  • Standard 2512, 2010 and 1206 sizes
  • Resistance values down to 0.003 ohms
  • Leach resistant solder-plated copper wrap-around termination
  • AEC-Q200 Qualified
  • RoHS-compliant and SnPb variants

You May Also Be Interested in

Panasonic
Thin Film Resistors - SMD 0603 1/10W 2.2Kohms
Lowest to $0.0911
IRC - a TT electronics Company.
Current Sense Resistors - SMD .068 OHM 1/2W 1%
Need more? Email Us
Panasonic
Thick Film Resistors - SMD 0603 Anti-Surge Res. 0.1%, 5.1Kohm
Need more? Email Us
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.6064
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0006
Panasonic
Thin Film Resistors - SMD 0402 15Kohm .1% AEC-Q200
Need more? Email Us
Yageo
RES 100K OHM 1% 1/32W 01005
Lowest to $0.0026
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0009
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W-S 5% T/R-5000
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess