EN
  • EN
  • DE
  • IT

LRC-LRF2512-01-R020-F

Part No LRC-LRF2512-01-R020-F
Manufacturer IRC - a TT electronics Company.
Description Low Value Current Sense Flat Chip Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IRC - a TT electronics Company.
Win Source Part Number 1204540-LRC-LRF2512-01-R020-F
Manufacturer Homepage www.irctt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LRC-LRF2512-01-R020-F CAD Model

Description

The LRC-LRF2512-01-R020-F is a precision, thick film, low resistance chip resistor manufactured by IRC, a TT electronics Company. This resistor is designed for current sensing applications and other circuits requiring accurate and stable low resistance values.

Applications

  • Current sensing in power supplies
  • Current sensing in motor control circuits
  • Current sensing in battery management systems
  • High precision voltage dividers
  • Instrumentation amplifiers

Features

  • Low resistance values
  • High power rating
  • Tight tolerance
  • Low Temperature Coefficient of Resistance (TCR)
  • Thick film construction
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Accurate current measurement
  • Stable performance over temperature
  • Reduced power loss
  • Space-saving SMT design
  • Reliable operation in harsh environments
  • Meets environmental regulations

Specifications

The resistor has a resistance value of 0.020 ohms (20 milliohms). It is available in a 2512 chip size. It features tight tolerances and a low TCR, ensuring accurate and stable performance over a wide temperature range. The power rating allows the resistor to handle significant current without overheating or changing its resistance value. The thick film construction and SMT design provide excellent reliability and ease of assembly.

The LRC-LRF2512-01-R020-F is ideal for applications where accurate current measurement and stable performance are critical. Its low resistance value, tight tolerance, and low TCR make it a suitable choice for a wide range of electronic circuits. The high power rating ensures reliable operation even in demanding applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8240 $61.8000
175+ $0.6761 $118.3175
265+ $0.6550 $173.5750
365+ $0.6339 $231.3735
475+ $0.6128 $291.0800
635+ $0.5493 $348.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess