EN
  • EN
  • DE

IMSA-11600S-25A-GFN4

Part No IMSA-11600S-25A-GFN4
Manufacturer IRISO
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr IRISO USA Inc.
Series 11600
Package Tape & Reel (TR),Cut Tape (CT)
Flat Flex Type FFC, FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 25
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.236" (6.00mm)
Cable End Type Notched
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Voltage Rating 50V
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 3.94µin (0.10µm)
Housing Color Natural
Base Product Number IMSA-116
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1314743-IMSA-11600S-25A-GFN4
Ultra Librarian 3D Model Ultra Librarian IMSA-11600S-25A-GFN4 CAD Model

Description

The IMSA-11600S-25A-GFN4 is a 25 position FFC/FPC connector from IRISO USA Inc.

  • Positions: 25
  • Pitch: 0.020" (0.50mm)
  • Features: Solder retention
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94μin (0.10μm)
  • Mounting: SMD (SMT)
  • Height Above Board: 0.236" (6.00mm)
  • Series: IMSA-11600
  • Type: FFC/FPC flat flex
  • FFC/FCB Thickness: 0.30mm
  • Housing Material: Liquid crystal polymer (LCP)
  • Housing Color: Natural
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.69.4051

You May Also Be Interested in

Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A / 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 110POS 0.20MM / 110 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Lowest to $1.4238
Amphenol
CONN FPC BOTTOM 25POS 1MM R/A / 25 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess