EN
  • EN
  • DE

IMSA-9032B-14P-GF

Part No IMSA-9032B-14P-GF
Manufacturer IRISO
Catalog OEM Parts (F - I)
Description 2.54MMƒSƒBƒ`” Œ^ƒsƒ“ƒwƒbƒ_[
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065091-IMSA-9032B-14P-GF
Categories OEM Parts(F-I)
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9032B-14P-GF CAD Model

Description

The IMSA-9032B-14P-GF is a robust and reliable connector manufactured by IRISO. This connector is designed for demanding applications requiring secure and consistent electrical connections. Its construction and materials are chosen for durability and performance in harsh environments.

Applications:

  • Automotive electronics: Used in various automotive control systems, sensor connections, and infotainment systems where reliable connections are crucial.
  • Industrial equipment: Integrated into industrial machinery, automation systems, and control panels requiring rugged and dependable connectivity.
  • Medical devices: Employed in medical equipment where signal integrity and secure connections are paramount.
  • Telecommunications: Used in telecommunications infrastructure for signal routing and connectivity in network devices.
  • Aerospace: Utilized in aerospace applications for critical connections in avionics and control systems.

Features:

  • High durability: Constructed with high-quality materials to withstand harsh environmental conditions.
  • Secure connection: Provides a stable and reliable electrical connection, minimizing signal loss and preventing disconnections.
  • Compact design: Space-saving design allows for high-density mounting in compact electronic systems.
  • Gold-plated contacts: Gold plating ensures excellent conductivity and corrosion resistance, enhancing long-term performance.
  • Polarization features: Incorporates polarization features to prevent incorrect mating, ensuring proper alignment and connection integrity.

Benefits:

  • Improved system reliability: Ensures stable and consistent electrical connections, reducing the risk of system failures and downtime.
  • Enhanced performance: Gold-plated contacts and robust design provide optimal signal transmission and minimize signal degradation.
  • Long-term durability: High-quality materials and construction ensure long-term performance and resistance to environmental factors.
  • Simplified maintenance: Secure and reliable connections reduce the need for frequent maintenance and troubleshooting.
  • Increased design flexibility: Compact design and various mounting options allow for versatile integration into different electronic systems.

Additional Details:

The IMSA-9032B-14P-GF connector features a 14-pin configuration, suitable for a wide range of signal and power transmission applications. It is designed to meet stringent industry standards for performance and reliability. The connector’s robust housing provides excellent protection against physical damage and environmental factors. Its secure locking mechanism ensures that the connection remains stable, even under vibration and shock. The gold-plated contacts are designed for high conductivity and resistance to corrosion, ensuring long-term performance. The connector is easy to install and provides a reliable solution for demanding connectivity requirements.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess