EN
  • EN
  • DE

SMR-1R00-1.0

Part No SMR-1R00-1.0
Manufacturer Isabellen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isabellen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838251-SMR-1R00-1.0
Ultra Librarian 3D Model Ultra Librarian SMR-1R00-1.0 CAD Model

Description

The SMR-1R00-1.0 is a precision shunt resistor manufactured by Isabellenhütte Heusler GmbH & Co. KG, known for their expertise in producing high-quality resistive components. This shunt resistor is specifically designed for accurate current sensing in a diverse range of applications. It boasts low resistance, high precision, and excellent long-term stability, making it ideal for demanding measurement and control systems.

Applications:

  • Power Supplies: Used for precise current monitoring and control within power supplies, contributing to stable and efficient operation.
  • Motor Drives: Integrated into motor drive systems to facilitate accurate measurement of motor current, enabling precise torque control.
  • Battery Management Systems (BMS): Utilized in BMS to monitor battery charging and discharging currents, optimizing battery performance and safety.
  • Inverters: Applied in inverters for current sensing and control to achieve efficient and reliable power conversion.
  • Welding Equipment: Employed in welding machines to provide accurate current feedback, enhancing control precision.
  • High Precision Measurement Instruments: Integrated into precision instruments to ensure highly accurate current measurements.

Features:

  • Low Resistance Value: The 1R00 designation indicates a resistance value of 1 Ohm.
  • High Precision: Offers exceptional accuracy in current measurement owing to its precisely defined resistance.
  • Excellent Long-Term Stability: Maintains its resistance value consistently over prolonged periods and under diverse operating conditions.
  • Low Temperature Coefficient: Exhibits minimal variation in resistance value despite temperature fluctuations.
  • Four-Terminal Connection: Employs a four-terminal (Kelvin) connection to effectively eliminate errors caused by lead resistance.
  • High Pulse Load Capability: Designed to withstand high current pulses without significant performance degradation.

Benefits:

  • Accurate Current Measurement: Delivers highly accurate current measurements, crucial for precise system control and monitoring.
  • Improved System Performance: Enables optimized system performance and efficiency through precise current sensing.
  • Enhanced Stability: Guarantees consistent and reliable measurements over extended operational periods thanks to its long-term stability.
  • Reduced Measurement Errors: Minimizes measurement errors by utilizing a four-terminal connection, thereby eliminating lead resistance effects.
  • Robust Design: Ensures dependable operation in demanding applications due to its ability to withstand high pulse loads.

Additional Details:

The SMR-1R00-1.0 shunt resistor is typically constructed from a high-quality metal alloy, chosen for its exceptional resistance stability and minimal temperature coefficient. The four-terminal connection is vital for accurate measurements, as it removes the impact of lead resistance. Current is applied through the two outer terminals, while the voltage drop across the resistor is measured via the two inner terminals. The “1.0” suffix may refer to the tolerance or a particular revision. This resistor is typically mounted on a PCB using surface mount technology (SMT). Isabellenhütte shunt resistors are well-regarded for their durability and reliability, establishing the SMR-1R00-1.0 as a reliable solution for precision current sensing across various industrial and scientific fields. It is important to use appropriate soldering techniques for establishing a robust electrical and thermal connection with the PCB.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess