EN
  • EN
  • DE

RT1N431C-T112-1

Part No RT1N431C-T112-1
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299689-RT1N431C-T112-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N431C-T112-1 CAD Model

Description

The RT1N431C-T112-1 is a precision adjustable shunt regulator manufactured by ISAHAYA. This three-terminal adjustable shunt regulator is characterized by its exceptional temperature stability and sharp turn-on characteristics, making it well-suited for various voltage regulation applications. Functionally, it resembles a Zener diode but offers enhanced precision and adjustability in voltage control.

Applications:

  • Precision Voltage Regulation: Ensures stable and accurate voltage output in sensitive electronic circuits.
  • Shunt Regulator: Provides a stable voltage reference by shunting excess current to ground.
  • Voltage Monitoring: Accurately monitors voltage levels in circuits to prevent over- or under-voltage conditions.
  • Error Amplifier: Used in feedback loops to correct voltage deviations and maintain stability.
  • Linear Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Switching Power Supplies: Offers a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Allows for flexible voltage configuration via external resistors.
  • Low Temperature Coefficient: Guarantees reliable performance across a wide range of operating temperatures.
  • Sharp Turn-On Characteristics: Enables precise voltage regulation and responsiveness.
  • Low Dynamic Output Impedance: Maintains stable performance under varying load conditions.
  • Sink Current Capability: Capable of sinking up to 100mA of current.
  • Reference Voltage Tolerance: Offers a tightly controlled reference voltage for accurate regulation.

Benefits:

  • Precise Voltage Control: Allows for fine-tuning of the output voltage to meet specific requirements.
  • Stable Operation: Ensures consistent and reliable performance due to its low temperature coefficient.
  • Versatile Application: Suitable for a wide range of voltage regulation needs in diverse electronic systems.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.
  • Simplified Circuit Design: Requires minimal external components for implementation, reducing complexity and cost.

Additional Details:

The RT1N431C-T112-1 is typically housed in a TO-92 package. Its reference voltage is typically around 2.5V. External resistors are necessary to achieve the desired output voltage. The device is designed to operate within defined input voltage and current limits. Refer to the datasheet for comprehensive specifications and application guidelines. The T112-1 likely refers to a specific tape and reel packaging variation.

Engineers utilize this device extensively in power management circuits, especially where accurate and stable reference voltages are critical. The ISAHAYA version maintains compatibility with similar parts while adhering to potentially different quality control and supply chain standards.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,980 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess