EN
  • EN
  • DE

RT1N431M-T11-1

Part No RT1N431M-T11-1
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299691-RT1N431M-T11-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N431M-T11-1 CAD Model

Description

The RT1N431M-T11-1 is a precision adjustable shunt regulator manufactured by ISAHAYA. It is designed to function as a three-terminal adjustable shunt regulator, providing excellent temperature stability and sharp turn-on characteristics, which are ideal for diverse voltage regulation applications. This component operates similarly to a Zener diode but provides more precise voltage control and adjustability.

Applications:

  • Precision Voltage Regulation: Ideal for maintaining stable voltage levels in sensitive electronic equipment.
  • Shunt Regulator: Used to provide a stable voltage reference by shunting excess current.
  • Voltage Monitoring: Employed for accurately monitoring voltage levels and preventing over- or under-voltage conditions.
  • Error Amplifier: Integrated into feedback loops to correct voltage deviations and maintain stability.
  • Linear Regulation: Provides a stable output voltage despite fluctuations in input voltage or load current.
  • Switching Power Supplies: Used to supply a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Configurable via external resistors, allowing for flexible voltage settings.
  • Low Temperature Coefficient: Ensures consistent performance across a broad temperature range.
  • Sharp Turn-On Characteristics: Facilitates precise and responsive voltage regulation.
  • Low Dynamic Output Impedance: Maintains stable operation under varying load conditions.
  • Sink Current Capability: Capable of sinking up to 100mA of current.
  • Reference Voltage Tolerance: Offers a tightly controlled reference voltage for high accuracy.

Benefits:

  • Precise Voltage Control: Enables fine-tuning of the output voltage to meet specific application requirements.
  • Stable Operation: Provides reliable performance due to its low temperature coefficient.
  • Versatile Application: Suitable for a wide array of voltage regulation tasks in various electronic systems.
  • Cost-Effective: Delivers a dependable and economical voltage regulation solution.
  • Simplified Circuit Design: Reduces complexity and cost by requiring minimal external components.

Additional Details:

The RT1N431M-T11-1 is generally available in a TO-92 package. The reference voltage typically hovers around 2.5V. External resistors are necessary for configuring the desired output voltage. This device is engineered to function within specified input voltage and current parameters. It is imperative to consult the datasheet for comprehensive specifications and application guidelines. The 'T11-1' designation likely indicates a particular tape and reel packaging configuration. The 'M' in the part number may indicate a tighter tolerance or other specific performance characteristic compared to the 'C' variant.

This component is extensively utilized by engineers in power management circuits where precise and stable reference voltages are paramount. The ISAHAYA version is compatible with comparable parts and adheres to their quality control and supply chain standards.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess