EN
  • EN
  • DE

H11L1V

Part No H11L1V
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824503-H11L1V
Package Tube
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Input Type DC
Current - Output / Channel 50mA
Data Rate 1MHz
Rise / Fall Time (Typ) 100ns, 100ns
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60mA
Voltage - Supply 16V
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Ultra Librarian 3D Model Ultra Librarian H11L1V CAD Model

Description

The H11L1V is a high-speed logic gate optocoupler manufactured by Isocom Components 2004 LTD. It consists of an infrared emitting diode (IRED) optically coupled to a high-speed integrated photodetector and a Schmitt trigger output. This configuration is designed for applications requiring electrical isolation between input and output while maintaining high-speed digital signal transmission.

Applications:

  • Digital Logic Isolation: Used to isolate digital logic circuits, providing protection from voltage spikes and noise.
  • Microprocessor Interface: Provides a safe interface between microprocessors and external devices.
  • Line Receivers: Used as a line receiver in noisy environments.
  • Switching Power Supplies: Provides feedback isolation in switching power supplies.
  • Industrial Control Systems: Used in PLCs and other industrial control systems for isolating digital signals.

Features:

  • High-Speed Operation: Provides fast switching speeds, suitable for high-frequency digital signals.
  • Logic Gate Output: Features a logic gate output for direct interface with digital circuits.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Schmitt Trigger Output: Incorporates a Schmitt trigger output for improved noise immunity.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range for compatibility with various digital systems.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise by providing electrical isolation.
  • Fast Signal Transmission: Ensures fast and reliable transmission of digital signals.
  • Direct Digital Interface: Simplifies interfacing with digital circuits through its logic gate output.
  • Improved Noise Immunity: Enhances noise immunity with its Schmitt trigger output.
  • Versatile Application: Suitable for a wide range of applications requiring digital signal isolation.

Additional Details:

The H11L1V typically requires a forward current of around 10mA for the input diode. The output voltage and current ratings should be carefully considered for each application. The datasheet provides detailed specifications on isolation voltage, switching speeds, and output characteristics. It's important to follow proper design guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess