EN
  • EN
  • DE

ISP321-1BLX-SMD+R

Part No ISP321-1BLX-SMD+R
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826287-ISP321-1BLX-SMD+R
Ultra Librarian 3D Model Ultra Librarian ISP321-1BLX-SMD+R CAD Model

Description

The ISP321-1BLX-SMD+R is a surface-mount high-CTR (Current Transfer Ratio) optocoupler manufactured by Isocom Components 2004 LTD. It provides galvanic isolation between input and output circuits, offering protection against high voltages and noise. This optocoupler is designed for a variety of applications, ensuring reliable signal transmission while maintaining electrical isolation.

Applications:

  • SMPS (Switched-Mode Power Supplies)
  • PLC (Programmable Logic Controllers)
  • Microcontroller input isolation
  • Industrial control systems
  • Data transmission
  • Power inverters
  • Medical equipment

Features:

  • High Current Transfer Ratio (CTR)
  • Surface mount package
  • High isolation voltage
  • Low input current
  • RoHS compliant
  • Operating temperature range: -55°C to +100°C
  • Forward current: 60mA
  • Collector-emitter voltage: 70V

Benefits:

  • Galvanic isolation: Provides electrical isolation between circuits, protecting sensitive components from high voltages and noise.
  • Improved system reliability: Reduces the risk of ground loops and noise interference, improving overall system reliability.
  • Compact size: The surface-mount package allows for high-density board layouts.
  • Energy efficiency: The low input current requirement minimizes power consumption.
  • Wide operating temperature range: Ensures reliable operation in harsh environments.

Additional Details:

The ISP321-1BLX-SMD+R uses an infrared LED and a phototransistor to achieve optical isolation. The CTR is a key parameter that indicates the efficiency of the signal transfer. The high isolation voltage provides a high level of protection against voltage transients. The surface-mount package simplifies the assembly process and reduces manufacturing costs. The device is commonly used in applications where safety and reliability are critical. The '+' symbol in the part number may indicate tape and reel packaging for automated assembly. The datasheet provides detailed specifications on CTR, isolation voltage, and other performance parameters.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess