EN
  • EN
  • DE

ISP321-2SMT-R

Part No ISP321-2SMT-R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Opto Coupler 8 Pin Photo Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066014-ISP321-2SMT-R
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP321-2SMT-R CAD Model

Description

The ISP321-2SMT-R is a surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It is a single-channel optocoupler designed for electrical isolation between input and output circuits. The "-R" suffix typically indicates that it is supplied on tape and reel for automated assembly processes.

Applications

  • Microcontroller input isolation
  • Power supply feedback control
  • Digital logic isolation
  • Industrial control systems
  • Signal transmission with electrical isolation
  • Noise isolation in sensitive circuits

Features

  • Single Channel Optocoupler
  • Surface Mount Package (SMT)
  • High Isolation Voltage
  • Current Transfer Ratio (CTR) - Refer to datasheet for specific value
  • Low Input Current
  • Tape and Reel Packaging (-R suffix)

Benefits

  • Provides electrical isolation to protect sensitive circuits from high voltages or noise.
  • Enables safe communication between circuits with different ground potentials.
  • Simplifies circuit design by eliminating ground loops.
  • Reduces noise and interference in sensitive applications.
  • Surface mount package allows for automated assembly and efficient board utilization.

Additional Details

The ISP321-2SMT-R optocoupler consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor. This provides electrical isolation between the input (IRED) and output (phototransistor) circuits. Key specifications include the isolation voltage (typically several kilovolts), current transfer ratio (CTR), input forward current, and output collector-emitter voltage. The CTR indicates the ratio of output current to input current. The surface mount package allows for automated assembly using standard SMT equipment. Consult the Isocom Components 2004 LTD datasheet for detailed electrical characteristics, package dimensions, and recommended operating conditions. The tape and reel packaging facilitates efficient pick-and-place assembly processes.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess