The ISP817AXG is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It is designed to provide electrical isolation between different circuits, protecting sensitive components from high voltages and noise. This optocoupler is widely used in various applications, including power supplies, industrial control systems, and data communication equipment. The 'AXG' suffix typically denotes specific electrical characteristics or packaging variations within the ISP817 series.
Applications
- Power Supplies
- Industrial Control Systems
- Data Communication Equipment
- Programmable Logic Controllers (PLCs)
- Microcontroller Interfaces
Features
- Single-Channel Optocoupler
- High Isolation Voltage (typically 5000 Vrms)
- Current Transfer Ratio (CTR) of 50-600% (depending on grade)
- Operating Temperature Range: -30°C to +110°C
- Compact Package
- RoHS Compliant
Benefits
- Electrical Isolation for Safety and Protection
- Noise Immunity for Reliable Signal Transmission
- Versatile Application Range
- Compact Design for Space-Constrained Applications
- Compliance with Environmental Standards
Additional Details
The ISP817AXG optocoupler provides a high isolation voltage, typically around 5000 Vrms, ensuring effective electrical isolation between the input and output circuits. The current transfer ratio (CTR) varies depending on the specific grade (A, B, C, D), typically ranging from 50% to 600%. It operates over a temperature range of -30°C to +110°C, making it suitable for various industrial environments. The compact package allows for easy integration into space-constrained designs. The ISP817AXG is designed to meet RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations. This optocoupler is a reliable and versatile solution for providing electrical isolation and signal transfer in a wide range of applications. Proper application depends on selecting the correct grade of ISP817 (A,B,C, or D) based on required CTR.