EN
  • EN
  • DE

MOC3011XSMT&R

Part No MOC3011XSMT&R
Manufacturer Isocom Components 2004 LTD
Description Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164813-MOC3011XSMT&R
Categories Custom Parts
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MOC3011XSMT&R CAD Model

Description

The MOC3011XSMT&R is a random phase optoisolator triac driver manufactured by Isocom Components 2004 LTD. This device is designed to electrically isolate sensitive control circuitry from high-voltage AC power circuits. It incorporates an infrared emitting diode (IRED) optically coupled to a bidirectional silicon switch (triac driver). The '&R' suffix usually indicates that it is supplied on tape and reel for automated assembly.

Applications

  • Solid-State Relays (SSRs): Driving the gate of a power triac in SSRs to switch AC loads.
  • AC Motor Control: Controlling the speed and direction of AC motors.
  • Lighting Control: Switching and dimming lights in residential and industrial applications.
  • Solenoid Control: Activating and deactivating solenoids in various industrial processes.
  • Industrial Automation: Interfacing microcontrollers with AC power circuits in industrial control systems.

Features

  • Random Phase Operation: The triac driver turns on at any point in the AC cycle.
  • High Isolation Voltage: Typically 5kV isolation voltage between the input and output.
  • Low Trigger Current: Requires a low input current to activate the triac driver.
  • Surface Mount Package: Suitable for automated PCB assembly.
  • Peak Blocking Voltage: High voltage capability (typically 400V) to block high AC voltages when the triac is off.
  • Safety Approvals: UL and VDE certifications for safety compliance.

Benefits

  • Electrical Isolation: Protects sensitive control circuits from high-voltage AC power.
  • Noise Immunity: Provides excellent noise immunity in harsh industrial environments.
  • Reduced Component Count: Simplifies circuit design and reduces the number of components required.
  • Reliable Switching: Ensures reliable switching of AC loads.
  • Safety: Enhances safety by isolating the control circuit from the AC power circuit.

Additional Details

The MOC3011XSMT&R has specific parameters such as trigger current (IFT), holding current (IH), and on-state voltage (VTM). The exact values for these parameters can be found in the Isocom Components datasheet for this part. The datasheet also provides information on the operating temperature range, storage temperature range, and lead soldering temperature. The 'X' in MOC3011XSMT&R indicates a specific lead form, and the SMT denotes surface mount technology. Consult the datasheet for detailed specifications, including pinout diagrams and recommended operating conditions, before using this optoisolator in any design.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess