EN
  • EN
  • DE

TIL197BSMT&R

Part No TIL197BSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 1-CH Darlington Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099320-TIL197BSMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL197BSMT&R CAD Model

Description

The TIL197BSMT&R is a high-isolation voltage surface-mount optocoupler manufactured by Isocom Components 2004 LTD. Similar to the TIL197ASMT&R, it consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector, but with a different specified current transfer ratio (CTR) range. This design provides electrical isolation between the input and output circuits, making it suitable for applications requiring high isolation voltage, a specific CTR range for predictable signal behavior, and reliable signal transfer in a compact surface-mount package optimized for automated assembly.

Applications

  • Surface Mount Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other SMT-based industrial automation systems where a specific CTR range ensures consistent performance.
  • SMT Power Supplies: Providing isolation between the primary and secondary sides of surface mount power supplies, particularly in feedback control loops where a defined CTR is critical for stability and regulation.
  • Data Communication: Ensuring electrical isolation in surface-mount data transmission lines to prevent ground loops and noise, especially in systems relying on precise signal levels and timings.
  • Medical Devices: Isolating sensitive patient monitoring and diagnostic equipment for safety in surface mount medical devices, ensuring consistent and predictable signal characteristics.
  • Test and Measurement Equipment: Protecting measurement instruments from high voltage and transients in SMT-based instruments, benefiting from a predictable and consistent signal transfer.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC or higher, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • Defined Current Transfer Ratio (CTR) Range: Provides a specific CTR range, ensuring consistent signal transfer characteristics and predictable performance.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing time.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.
  • Predictable Performance: Defined CTR range ensures consistent signal behavior across different devices and operating conditions, crucial for applications requiring precise signal control.

Additional Details

The TIL197BSMT&R is specifically designed for applications demanding a tightly controlled CTR range. The "B" suffix indicates a different CTR range compared to the TIL197A and the standard TIL197 series, allowing designers to select the optimal device for their specific circuit requirements. The &R suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC or higher
  • Specific Current Transfer Ratio (CTR) Range, distinct from TIL197A and the standard TIL197 versions

The optocoupler's design ensures galvanic isolation between the input and output circuits, providing robust protection against high voltages and ground loops. Its surface mount package enables efficient assembly and reduces board space. The defined CTR range guarantees consistent and predictable signal transfer, which is vital for applications such as feedback control systems and precision instrumentation. The TIL197BSMT&R is a reliable and precise solution for isolating signals in demanding surface-mount applications where a specific and controlled CTR is essential for optimal performance.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess