EN
  • EN
  • DE

644392\IS42S32400D-6TL

Part No 644392\IS42S32400D-6TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SD
Description SD 4Mx32 PC133
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945638-644392\IS42S32400D-6TL
Series *
Ultra Librarian 3D Model Ultra Librarian 644392\IS42S32400D-6TL CAD Model

Description

The ISSI IS42S32400D-6TL is a high-speed synchronous dynamic random-access memory (SDRAM) chip. It's designed for applications requiring fast data access and high bandwidth, such as graphics cards, embedded systems, and networking devices. This particular model is known for its reliable performance and efficient data handling capabilities.

Applications:

  • Graphics Cards: Used as memory in graphics cards to store textures and frame buffers.
  • Embedded Systems: Integrated into embedded systems for storing program code and data.
  • Networking Devices: Employed in routers, switches, and other networking devices for packet buffering and processing.
  • Industrial Control Systems: Used in industrial control systems for data logging and real-time processing.

Features:

  • High-Speed Operation: Supports fast clock speeds for high data transfer rates.
  • Synchronous Interface: Operates synchronously with the system clock for precise timing.
  • 32Mb Density: Provides a 32-megabit storage capacity.
  • Low Power Consumption: Designed for efficient power usage.
  • LVTTL Compatible: Compatible with Low Voltage Transistor-Transistor Logic (LVTTL) signals.

Benefits:

  • Increased Performance: Enables faster data access and processing speeds.
  • Improved System Responsiveness: Reduces latency in data retrieval.
  • Enhanced Data Handling: Provides reliable and efficient data storage and transfer.
  • Power Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of high-performance applications.

Additional Details:

The IS42S32400D-6TL's operating voltage, timing parameters, and temperature range are crucial specifications that need to be considered during system design. The datasheet from ISSI provides detailed information about these parameters and the device's electrical characteristics. Proper termination and decoupling techniques are necessary to ensure signal integrity and stable operation.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess