EN
  • EN
  • DE

IS24C128B-2GLI

Part No IS24C128B-2GLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 753771-IS24C128B-2GLI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C128B-2GLI CAD Model

Description

The IS24C128B-2GLI is a 128Kbit (16K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from ISSI (Integrated Silicon Solution Inc.). This EEPROM provides non-volatile data storage, meaning that the data is retained even when power is removed. It communicates using the I2C serial interface, making it easy to integrate into microcontroller-based systems.

Applications:

  • Data storage in embedded systems
  • Configuration storage
  • Serial presence detect (SPD) in memory modules
  • User preference storage
  • Data logging

Features:

  • 128Kbit (16K x 8) Memory: Provides 128Kbits of non-volatile storage.
  • I2C Serial Interface: Simple two-wire interface for easy communication.
  • Low Voltage Operation: Operates from a low supply voltage.
  • Write Protect Feature: Protects the memory contents from accidental writes.
  • Page Write Mode: Allows for efficient writing of multiple bytes at a time.
  • Self-Timed Write Cycle: Simplifies the write operation.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is off.
  • Easy Integration: I2C interface simplifies integration into microcontroller systems.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Data Protection: Write protect feature prevents accidental data loss.
  • Fast Write Operations: Page write mode improves write performance.

Additional Details:

The IS24C128B-2GLI typically operates at frequencies up to 400 kHz with standard mode and up to 1 MHz with fast mode I2C. The device is available in a variety of packages, including SOIC and TSSOP. The write protect feature can be enabled to prevent accidental overwriting of the memory contents. The page write mode allows for writing up to a certain number of bytes (typically 64 bytes) in a single write operation, improving write speed. The self-timed write cycle simplifies the write operation by automatically timing the write process. The "2GLI" suffix likely refers to the specific package type, speed grade, and temperature range. The manufacturer's datasheet provides detailed specifications, including timing diagrams, electrical characteristics, and package dimensions. Careful consideration of the datasheet is essential for proper application and integration of the EEPROM into the target system.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess