EN
  • EN
  • DE

IS31FL3209-QFLS4-TR

Part No IS31FL3209-QFLS4-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Souring
Description LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466040-IS31FL3209-QFLS4-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 18
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 76mA
Dimming I2C
Applications General Purpose
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian IS31FL3209-QFLS4-TR CAD Model

Description

The IS31FL3209-QFLS4-TR represents a cutting-edge solution in the realm of LED driving technology, created by ISSI to cater to the evolving demands of intricate lighting systems. This component is specifically engineered to drive multiple LEDs with exceptional accuracy and efficiency, ideal for both dynamic display applications and static lighting scenarios. With the capability to manage up to 9 LEDs, this driver focuses on providing constant current to ensure uniform brightness across all connected LEDs, a critical feature for maintaining visual consistency in applications like signage, decorative lighting, and backlighting. The 'QFLS4-TR' designation notes its packaging, designed for tape and reel automation, streamlining the manufacturing process for large-scale production. It operates over a broad voltage range, accommodating diverse system designs. Beyond its core functionality, the device includes built-in effects programmability, allowing for easy implementation of complex lighting patterns without the need for external control circuitry. This LED driver's combination of power efficiency, programming flexibility, and high-channel count makes it an attractive option for designers looking to elevate the performance and aesthetic appeal of their lighting solutions.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5706
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8207 $50.7726
44+ $2.3144 $101.8336
67+ $2.2421 $150.2207
93+ $2.1698 $201.7914
120+ $2.0974 $251.6880
160+ $1.8805 $300.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess