EN
  • EN
  • DE

IS41C16256-25X

Part No IS41C16256-25X
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183281-IS41C16256-25X
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS41C16256-25X CAD Model

Description

The ISSI, Integrated Silicon Solution Inc IS41C16256-25X is a high-speed Static RAM (SRAM) with a capacity of 4Mb, organized as 256K x 16 bits. This SRAM is designed for applications requiring fast access times and moderate memory density, such as cache memory, embedded systems, and networking equipment. Its high speed and low power consumption make it suitable for performance-critical and battery-powered applications.

Applications:

  • Cache memory
  • Embedded systems
  • Networking equipment
  • Medical devices
  • Industrial control systems

Features:

  • Fast access time
  • Low power consumption
  • High reliability
  • 256K x 16 bit organization
  • TTL compatible inputs and outputs

Benefits:

  • Enables high-speed data processing
  • Extends battery life in portable devices
  • Ensures reliable data storage
  • Provides a convenient memory organization
  • Simplifies system integration

Additional Details:

The IS41C16256-25X SRAM features a fast access time, which allows it to quickly retrieve and store data. This is crucial for applications where performance is critical, such as cache memory in processors and embedded systems. Its low power consumption helps to extend battery life in portable devices and reduce overall power consumption in systems.

The SRAM is organized as 256K x 16 bits, providing a convenient memory organization for many applications. It has TTL compatible inputs and outputs, which simplifies system integration. Its high reliability ensures that data is stored accurately and reliably.

Specifically, the IS41C16256-25X is commonly used as cache memory in processors to improve performance. It is also used in embedded systems for storing program code and data. In networking equipment, it is used for buffering data and storing routing tables. Furthermore, it finds application in medical devices for storing patient data and in industrial control systems for storing program code and sensor data. Its combination of high speed, low power consumption, and high reliability makes it a versatile choice for a variety of applications.

The device is available in a standard DIP or SOJ package. It operates over a wide temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Hanrun
Lowest to $0.7534
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Intersil
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess