EN
  • EN
  • DE

IS42S16320F-7BLI/BL

Part No IS42S16320F-7BLI/BL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA54
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 758639-IS42S16320F-7BLI/BL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS42S16320F-7BLI/BL CAD Model

Description

The IS42S16320F-7BLI/BL is a high-speed Synchronous Dynamic Random Access Memory (SDRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). It is a 512K x 32 x 4 banks SDRAM, commonly used in applications requiring fast data access and moderate storage capacity.

Applications

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • Graphics cards: Frame buffers and texture storage.
  • Embedded systems: Industrial controllers, data acquisition systems, and medical devices.
  • Printers and scanners: Image buffers and data storage.
  • Consumer electronics: Set-top boxes, DVD players, and gaming consoles.

Features

  • 512K x 32 x 4 banks organization.
  • Synchronous operation: Clocked data transfers for high-speed performance.
  • Single 3.3V power supply.
  • LVTTL compatible inputs and outputs.
  • Burst mode operation for fast data transfer.
  • Auto refresh and self-refresh modes for low power consumption.
  • Operating temperature: -40°C to +85°C (Industrial grade).

Benefits

  • High speed: Synchronous operation enables fast data access and transfer rates.
  • Moderate capacity: Suitable for applications requiring a moderate amount of memory.
  • Low power consumption: Auto refresh and self-refresh modes minimize power dissipation.
  • Easy integration: LVTTL compatible inputs and outputs simplify interfacing with other components.
  • Wide operating temperature range: Suitable for harsh industrial environments.
  • Cost-effective: Provides a balance of performance and cost.

Additional Details

The IS42S16320F-7BLI/BL operates synchronously with a clock signal, allowing for precise timing of data transfers. It supports burst mode operation, which allows for multiple data words to be transferred in a single burst, maximizing data throughput. The -7 in the part number indicates the speed grade (143 MHz clock frequency). The /BL at the end often specifies packaging or other variations. The device requires proper termination and decoupling capacitors to ensure stable operation. Consult the ISSI datasheet for detailed specifications, timing diagrams, and application notes. SDRAM controllers are typically used to interface the SDRAM with a processor or other memory controller.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5734 $50.2936
9+ $11.7623 $105.8607
14+ $11.3567 $158.9938
19+ $10.5455 $200.3645
25+ $10.1399 $253.4975
31+ $9.7343 $301.7633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess