EN
  • EN
  • DE

IS61DDB24M18A-333B4L

Part No IS61DDB24M18A-333B4L
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description 4MX18, 333MHZ, SRAM, FBGA-165
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196172-IS61DDB24M18A-333B4L
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61DDB24M18A-333B4L CAD Model

Description

The IS61DDB24M18A-333B4L is a high-speed, low-power synchronous Double Data Rate (DDR) Static RAM (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring high bandwidth and low latency memory access, such as networking equipment, telecommunications systems, and high-performance computing.

Applications:

  • Networking routers and switches.
  • Telecommunications equipment.
  • High-performance computing systems.
  • Test and measurement equipment.
  • Digital signal processing (DSP) applications.

Features:

  • 24Mb (131072 x 18) memory organization.
  • DDR interface for high bandwidth.
  • 333 MHz clock frequency.
  • Fast access time.
  • Low power consumption.
  • 2.5V power supply.
  • Available in a BGA package.

Benefits:

  • High bandwidth: DDR interface enables high-speed data transfer.
  • Low latency: Fast access time reduces processing delays.
  • Reduced power consumption: Low power design extends battery life in portable applications and reduces overall system power consumption.
  • Reliable performance: ISSI is a reputable manufacturer known for producing high-quality memory devices.
  • Compact size: BGA package allows for high-density board layouts.

Additional Details:

The IS61DDB24M18A-333B4L utilizes a synchronous DDR interface, meaning that data is transferred on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SRAMs.

The device operates at a clock frequency of 333 MHz, providing a high data transfer rate. Its fast access time ensures minimal delay in retrieving data from memory.

The low power consumption of the IS61DDB24M18A-333B4L is achieved through advanced circuit design and process technology. This makes it suitable for applications where power efficiency is critical.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Crouse-Hinds
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess