EN
  • EN
  • DE

IS61LPS25636A-250TQLI

Part No IS61LPS25636A-250TQLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description SRAM 256Kx36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957408-IS61LPS25636A-250TQLI
Series *
Ultra Librarian 3D Model Ultra Librarian IS61LPS25636A-250TQLI CAD Model

Description

The IS61LPS25636A-250TQLI is a high-speed, low-power synchronous pipelined burst Static RAM (SRAM) from ISSI (Integrated Silicon Solution Inc.). This SRAM is organized as 256K words by 36 bits. It is designed for systems that require high bandwidth and low latency, making it suitable for networking, communication, and high-performance computing applications.

Applications

  • Networking equipment: Routers, switches, and line cards.
  • Communication systems: Base stations and telecom infrastructure.
  • High-performance computing: Servers and workstations.
  • Digital signal processing: Applications requiring high data throughput.
  • Graphics processing: Frame buffers and texture caches.

Features

  • High-speed operation: 250 MHz clock frequency for fast data access.
  • Low power consumption: Optimized for low-power operation.
  • Synchronous pipelined burst architecture: Enables high data throughput.
  • Single 3.3V power supply: Simplifies power management.
  • Byte write enable: Allows for flexible data manipulation.
  • Available in TQFP package: Space-saving package for high-density designs.
  • Operating temperature: Industrial temperature range for reliable operation in harsh environments.

Benefits

  • Increased system performance: High-speed operation reduces latency and improves overall system performance.
  • Reduced power consumption: Low-power design extends battery life in portable applications and reduces overall system power consumption.
  • High data throughput: Synchronous pipelined burst architecture enables efficient data transfer.
  • Simplified system design: Single power supply and byte write enable simplify system integration.
  • Reliable operation: Industrial temperature range ensures reliable performance in harsh environments.

Additional Details

The IS61LPS25636A-250TQLI utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its synchronous pipelined burst architecture enables efficient data transfer, making it ideal for applications requiring high bandwidth. The SRAM is available in a TQFP package, which provides a compact footprint for high-density designs. The device also features byte write enable, which allows for flexible data manipulation. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The IS61LPS25636A-250TQLI is designed for reliable data storage and retrieval, making it a suitable choice for applications requiring high performance and low power consumption. This SRAM provides an efficient and dependable memory solution for a wide range of electronic devices and systems. It is often used in high-speed networking and communication systems where performance is critical.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6668 $92.6668
2+ $89.7712 $179.5424
3+ $86.8756 $260.6268
4+ $83.9789 $335.9156
5+ $75.2921 $376.4605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,004 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess