EN
  • EN
  • DE

IS62W51216BLL-55BI-TR

Part No IS62W51216BLL-55BI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224604-IS62W51216BLL-55BI-TR
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS62W51216BLL-55BI-TR CAD Model

Description

The ISSI IS62W51216BLL-55BI-TR is a high-speed, low-power CMOS static RAM (SRAM) device organized as 512K x 16 bits. It is designed for use in applications requiring fast access times, low power consumption, and high reliability. The device features a JEDEC standard pinout for ease of integration. The -55 indicates a 55ns access time.

Applications:

  • Cache memory
  • Buffer memory
  • Embedded systems
  • Networking equipment
  • Industrial controls
  • Medical devices

Features:

  • High-speed access time: 55 ns
  • Low power consumption
  • Single 3.3V power supply
  • 512K x 16 bit organization
  • TTL compatible inputs and outputs
  • Available in various package options

Benefits:

  • Enables fast data access for improved system performance.
  • Reduces power consumption for longer battery life in portable applications.
  • Simplifies system design with a single 3.3V power supply.
  • Provides high storage capacity in a small footprint.
  • Easy to interface with various microprocessors and microcontrollers.

Additional Details:

The IS62W51216BLL-55BI-TR utilizes advanced CMOS technology to achieve high performance and low power consumption. It features a power-down mode to further reduce power consumption when the device is not being accessed. The 'BI' in the part number indicates the temperature grade. The 'TR' suffix indicates tape and reel packaging for automated assembly. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. It is commonly used in applications requiring high speed and low power, such as portable devices, embedded systems, and networking equipment.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Holtek
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Fastrax
Lowest to $32.6415
Mingtek
Lowest to $1.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess