EN
  • EN
  • DE

IS62WV12816ALL-70TI

Part No IS62WV12816ALL-70TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog RAM
Description SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024636-IS62WV12816ALL-70TI
Categories RAM
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS62WV12816ALL-70TI CAD Model

Description

The IS62WV12816ALL-70TI is a high-speed, low-power Static RAM (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and portable devices. It features a capacity of 2Mb (128K x 16) and boasts an access time of 70ns.

Applications:

  • Embedded Systems: Used in various embedded systems requiring fast memory access, such as industrial control, medical devices, and automotive applications.
  • Networking Equipment: Used as cache memory in networking devices for accelerating data access.
  • Portable Devices: Employed in portable devices like handhelds, PDAs, and other battery-powered equipment where low power consumption is crucial.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other test equipment where high-speed data capture and analysis are necessary.
  • Gaming Consoles: Used in older generation gaming systems for fast access to frequently used data.

Features:

  • High-Speed Access: Offers a fast access time of 70ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • 2Mb Capacity: Provides a memory capacity of 2Mb (128K x 16).
  • Wide Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying interface design.
  • Available in Various Packages: Offered in different package options to suit various mounting requirements.

Benefits:

  • Fast Data Access: Improves system performance by providing fast data access times.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Increased System Reliability: Designed for reliable operation in demanding environments.
  • Simplified System Design: TTL-compatible inputs and outputs simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for applications requiring high-speed memory.

Technical Specifications: The IS62WV12816ALL-70TI operates within a specified temperature range, typically industrial or commercial. Package options often include TSOP (Thin Small Outline Package) and SOIC (Small Outline Integrated Circuit). Consult the ISSI datasheet for detailed specifications, including timing characteristics, operating voltage ranges, and package dimensions.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess