EN
  • EN
  • DE

IS62WV1288DBLL-45TLI-TR

Part No IS62WV1288DBLL-45TLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description IC SRAM 1MBIT PARALLEL 32TSOP I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP I
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875500-IS62WV1288DBLL-45TLI-TR
Ultra Librarian 3D Model Ultra Librarian IS62WV1288DBLL-45TLI-TR CAD Model

Description

The IS62WV1288DBLL-45TLI-TR is a high-speed, low-power Static Random-Access Memory (SRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM device is designed for applications requiring fast access times and low power consumption, such as portable devices, networking equipment, and industrial control systems. The device has a density of 1Mbit (128K x 8 bits) and offers a typical access time of 45ns, indicated by the '45' in the part number. The 'TR' suffix indicates that the part is tape and reel packaged, suitable for automated assembly processes. The IS62WV1288DBLL-45TLI-TR is a reliable memory solution for demanding applications.

Applications:

  • Portable Devices: Used in handheld devices, PDAs, and other battery-powered equipment where low power consumption is essential.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and caching data.
  • Industrial Control Systems: Utilized in PLCs (Programmable Logic Controllers) and other industrial automation equipment.
  • Medical Devices: Found in medical equipment for storing and processing data.
  • Automotive Systems: Used in automotive electronics for various control and memory functions.

Features:

  • High Speed: Offers fast access times for quick data retrieval and storage.
  • Low Power Consumption: Reduces power usage in battery-powered and energy-sensitive applications.
  • 128K x 8 Organization: Provides a suitable memory capacity for many applications.
  • 3.3V Power Supply: Common voltage for wide compatibility.
  • Operating Temperature Range: Industrial temperature range for robust performance in harsh environments.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Increased System Performance: Fast access times enable quicker data processing.
  • Improved Reliability: Robust design ensures stable operation in demanding environments.
  • Wide Compatibility: 3.3V power supply simplifies integration into various systems.
  • Cost-Effective Solution: Provides a balance between performance and cost.

Additional Details:

The IS62WV1288DBLL-45TLI-TR is typically packaged in a TSOP (Thin Small Outline Package) for surface mounting. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Proper decoupling and grounding techniques are essential for optimal performance and stability. The operating temperature range, storage temperature range and soldering profile must be adhered to for reliable performance. Tape and Reel packaging is designed for automated assembly.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9025 $57.0750
65+ $1.5611 $101.4715
100+ $1.5123 $151.2300
140+ $1.4635 $204.8900
180+ $1.4147 $254.6460
240+ $1.2684 $304.4160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess