EN
  • EN
  • DE

IS66WVE2M16EBLL-70BLI

Part No IS66WVE2M16EBLL-70BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 32MBIT PARALLEL 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 48-TFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFBGA
Case / Package 48-TFBGA (6x8)
Family Name IS66WVE2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875516-IS66WVE2M16EBLL-70BLI
Ultra Librarian 3D Model Ultra Librarian IS66WVE2M16EBLL-70BLI CAD Model

Description

The IS66WVE2M16EBLL-70BLI is a high-performance 32Mb (2M x 16) parallel PSRAM (Pseudo SRAM) memory IC manufactured by ISSI.

  • Capacity: 32Mb (2M x 16) parallel
  • Type: PSRAM (Pseudo SRAM) memory IC
  • Access Time: 48-TFBGA (6x8)
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 48-TFBGA
  • Mounting: Surface Mount
  • Family: IS66WVE2
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991B2A
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: Tray
  • Pieces per package: 480
  • Estimated Production Lead Time: 15 weeks
  • REACH: Unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $15.5117
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.3345
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 48BGA
Lowest to $4.5123
Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $12.3562
Micron Technology Inc.
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $16.3213
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 48VFBGA
Lowest to $5.5440
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 70NS 44TSOP
Lowest to $3.9131
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7417 $52.0923
45+ $2.2496 $101.2320
69+ $2.1793 $150.3717
95+ $2.1090 $200.3550
123+ $2.0387 $250.7601
165+ $1.8278 $301.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess