EN
  • EN
  • DE

PM25LQ010B-SCE-TR

Part No PM25LQ010B-SCE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004680-PM25LQ010B-SCE-TR
Categories OEM Parts(O-R)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM25LQ010B-SCE-TR CAD Model

Description

The PM25LQ010B-SCE-TR is a 1M-bit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features a low pin count and utilizes the SPI (Serial Peripheral Interface) for communication, making it suitable for applications where space is limited and low power consumption is desired.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and small amounts of data in embedded systems.
  • Consumer Electronics: Found in devices such as set-top boxes, digital cameras, and audio players for storing settings and firmware.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data, program code, and logging information.
  • IoT Devices: Used in Internet of Things (IoT) devices for storing sensor data, configuration parameters, and firmware.
  • Wearable Electronics: Integrated in wearable devices like smartwatches and fitness trackers for storing user data and application code.

Features:

  • 1M-bit (128K-byte) Capacity: Provides a storage capacity of 1 megabit.
  • SPI Interface: Uses a standard SPI interface for communication, allowing easy integration with microcontrollers.
  • Single Power Supply: Operates from a single power supply, typically 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Sector/Block Erase: Supports sector and block erase operations for flexible data management.
  • Page Program: Offers page program functionality for efficient data writing.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Small Package: Available in small outline packages such as SOIC and TSSOP.

Benefits:

  • Space Savings: Small package size allows for use in compact designs.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other systems.
  • Reliable Data Storage: Provides non-volatile storage for critical data.
  • Flexible Data Management: Sector and block erase features allow for efficient data management.

The PM25LQ010B-SCE-TR is typically used with a microcontroller, which controls the SPI interface to read, write, and erase data from the flash memory. The TR suffix indicates the tape and reel packaging for automated assembly. It's important to consult the datasheet for specific timing characteristics, operating conditions, and programming algorithms.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,414 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess