EN
  • EN
  • DE
  • IT

IT8518E/CXA

Part No IT8518E/CXA
Manufacturer ITE
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP128
Manufacturer ITE
Win Source Part Number 753831-IT8518E/CXA QFP128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8518E/CXA CAD Model

Description

The IT8518E/CXA is a highly integrated Embedded Controller (EC) primarily used in laptop and notebook computers. This EC manages a wide range of system functions, contributing to overall system efficiency and performance. It's a critical component for power management, keyboard and touchpad control, and thermal management.

Applications

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems requiring low-power operation

Features

  • Keyboard Controller: Manages keyboard input and scanning.
  • Touchpad Controller: Handles touchpad data and communication.
  • Power Management: Controls power distribution and sleep states to optimize energy consumption.
  • Fan Control: Monitors and adjusts fan speed for thermal management.
  • Embedded Flash Memory: Stores firmware and configuration data.
  • System Monitoring: Tracks voltage, temperature, and other critical system parameters.
  • LPC Interface: Communicates with the host processor via the Low Pin Count (LPC) bus.

Benefits

  • Improved Battery Life: Optimizes power consumption, extending battery life in portable devices.
  • Enhanced System Stability: Provides reliable control of critical system functions.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of discrete components.
  • Precise Thermal Management: Prevents overheating and ensures optimal performance.
  • Responsive User Interface: Provides quick and accurate response to keyboard and touchpad input.

The IT8518E/CXA integrates a powerful microcontroller core with a comprehensive set of peripherals. The embedded flash memory allows for flexible firmware updates and customization. Its power management capabilities include support for various sleep states, such as S3 (suspend-to-RAM) and S4 (hibernate), enabling significant power savings when the system is idle. The fan control logic uses temperature sensors to dynamically adjust fan speed, keeping the system cool and quiet. The LPC interface provides a standardized communication channel with the host processor, ensuring compatibility with a wide range of chipsets.

The keyboard controller supports various keyboard layouts and features, while the touchpad controller provides precise cursor control. The system monitoring features allow the EC to track critical system parameters such as voltage, temperature, and current, providing valuable information for diagnostics and troubleshooting.

Specifications: Operating voltage typically ranges from 3.3V. Package type and pin count vary depending on the specific variant. Refer to the official datasheet for detailed specifications, including power consumption and operating temperature range.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess