EN
  • EN
  • DE
  • IT

IT8718F-S/FX

Part No IT8718F-S/FX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826371-IT8718F-S/FX
Ultra Librarian 3D Model Ultra Librarian IT8718F-S/FX CAD Model

Description

The IT8718F-S/FX is a Low Pin Count (LPC) interface Super I/O controller manufactured by ITE Tech. This chip is commonly found in desktop and embedded systems and provides a wide range of functionalities, including serial ports, parallel ports, keyboard and mouse interfaces, and hardware monitoring capabilities. The LPC interface allows it to communicate efficiently with the system's chipset.

Applications

  • Desktop Motherboards: Provides essential I/O functions like serial ports, parallel ports, and keyboard/mouse interfaces.
  • Embedded Systems: Integrates I/O functionality for control and communication in embedded applications.
  • Industrial PCs: Used in industrial PCs for legacy I/O support and system monitoring.

Features

  • LPC Interface: Communicates with the chipset via the Low Pin Count (LPC) bus.
  • Serial Ports (UARTs): Provides multiple UARTs for serial communication.
  • Parallel Port (LPT): Supports a parallel port for printer connectivity.
  • Keyboard and Mouse Interface: Interfaces with the keyboard and mouse.
  • Hardware Monitoring: Monitors system voltage, temperature, and fan speeds.
  • Fan Control: Regulates fan speeds based on temperature readings.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external devices.

Benefits

  • Legacy I/O Support: Provides support for legacy serial and parallel ports.
  • System Monitoring: Enables monitoring of critical system parameters for improved reliability.
  • Flexible I/O Configuration: Offers configurable I/O ports to meet specific system requirements.
  • Cost-Effective Solution: Integrates multiple I/O functions into a single chip.
  • Enhanced System Stability: Monitors system health and provides fan control to prevent overheating.

The IT8718F-S/FX is a versatile Super I/O controller that provides essential I/O functionalities for desktop and embedded systems. Its hardware monitoring capabilities enhance system stability and reliability, while its legacy I/O support ensures compatibility with older devices. The LPC interface ensures efficient communication with the system chipset, making it a cost-effective and reliable solution for various applications.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess