EN
  • EN
  • DE

DPJM-59C10-34S-A

Part No DPJM-59C10-34S-A
Manufacturer ITT Cannon, LLC
Catalog Backplane Connectors
Description RP DPJM RECPT / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr ITT Cannon, LLC
Series *
Package Bulk
Product Status Active
Base Product Number DPJM
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1074160-DPJM-59C10-34S-A
Ultra Librarian 3D Model Ultra Librarian DPJM-59C10-34S-A CAD Model

Description

The DPJM-59C10-34S-A is a backplane connector manufactured by ITT Cannon, LLC. This connector is designed for high-density, high-performance backplane applications, providing reliable connections between boards in a system.

Applications

  • Telecommunications equipment
  • Data centers
  • Networking equipment
  • Industrial computers
  • Military and aerospace systems

Features

  • High-density contact arrangement
  • 34 signal contacts
  • Rugged construction
  • Polarization features to prevent mismating
  • Shielded options available for EMI/RFI protection

Benefits

  • Ensures reliable connections for high-speed data transmission.
  • High-density design allows for more connections in a smaller space.
  • Rugged construction withstands harsh environmental conditions.
  • Prevents accidental damage or system failure due to incorrect connections.

Additional Details

The DPJM-59C10-34S-A connector is designed to meet the demanding requirements of backplane applications. The specific contact plating and housing material are chosen to ensure optimal performance and durability. The connector is available in various configurations to accommodate different board thicknesses and mounting requirements. It is designed to support high-speed data rates and maintain signal integrity. Consult the manufacturer's datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess