EN
  • EN
  • DE

INSR-FRA/FRF28-15S-ASSY

Part No INSR-FRA/FRF28-15S-ASSY
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000561-INSR-FRA/FRF28-15S-ASSY
Categories OEM Parts(F-I)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INSR-FRA/FRF28-15S-ASSY CAD Model

Description

The ITT Cannon INSR-FRA/FRF28-15S-ASSY is a connector assembly, part of ITT Cannon's broader range of interconnect solutions. This particular assembly likely belongs to a series designed for rugged applications, offering reliable connections in harsh environments. ITT Cannon is known for producing high-quality, robust connectors used in aerospace, defense, industrial, and transportation industries.

Applications

  • Aerospace: Connecting critical systems in aircraft, including avionics, sensors, and power distribution.
  • Military and Defense: Used in military vehicles, communication equipment, and weapon systems for secure and reliable connections.
  • Industrial Automation: Providing robust connections for sensors, actuators, and control systems in industrial environments.
  • Transportation: Employed in trains, buses, and other transportation systems for connecting electrical and electronic components.
  • Oil and Gas: Used in drilling equipment, pipelines, and other oil and gas applications where resistance to harsh conditions is crucial.

Features

  • Rugged Design: Built to withstand harsh environmental conditions, including vibration, shock, temperature extremes, and exposure to fluids.
  • Secure Connection: Provides a reliable and secure connection to prevent accidental disconnection.
  • Sealed Construction: Designed to prevent the ingress of dust, water, and other contaminants.
  • Multiple Contact Options: Available with various contact configurations to accommodate different signal and power requirements.
  • Easy Installation: Designed for easy and efficient installation and maintenance.

Benefits

  • Reliable Performance: Ensures reliable electrical and signal transmission in demanding environments.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Improved Safety: Provides a secure and safe connection, preventing accidental disconnections and potential hazards.
  • Versatile Application: Suitable for a wide range of applications due to its rugged design and multiple contact options.
  • Long Lifespan: Built with high-quality materials to ensure a long operating lifespan.

Additional Details

The INSR-FRA/FRF28-15S-ASSY likely features a specific shell size and material (e.g., aluminum, stainless steel), influencing its durability and corrosion resistance. Contact plating (e.g., gold, nickel) affects conductivity and resistance to oxidation. The connector is designed to meet specific MIL-SPEC or industry standards. It's likely to be part of a circular connector series. The '15S' likely refers to the number of contacts and their arrangement. Wire gauge compatibility is a key specification. Mating connectors are required to complete the connection. The assembly may include backshells or other accessories for cable management.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess