EN
  • EN
  • DE

KJ6T20A41SCL

Part No KJ6T20A41SCL
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN PLUG HSG FMALE 41POS INLINE / 41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series KJ
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 41
Shell Size - Insert 20-41
Contact Type Crimp
Contact Size 20
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation C
Shell Material Aluminum Alloy
Shell Finish Bright Cadmium over Electroless Nickel
Ingress Protection Environment Resistant
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Insert Material Plastic
Contact Shape Circular
Temperature Range - Operating -65°C ~ 150°C
Base Product Number KJ6T2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names 110487-0176,998KJ6T20A41SCL,998KJ6T20A41SCL-ND
Standard Package 1
Win Source Part Number 1003944-KJ6T20A41SCL
Ultra Librarian 3D Model Ultra Librarian KJ6T20A41SCL CAD Model

Description

The ITT Cannon, LLC 1003944-KJ6T20A41SCL connector is a circular connector housing that is part of the KJ series.

  • For Use With/Related Products: Female Sockets
  • Positions: 41
  • Coupling: Nut
  • Connector Type: Plug Housing
  • Contact Type: Crimp
  • Fastening Type: Bayonet Lock
  • Package: Bulk
  • Contact Size: 20
  • Contacts Included: No
  • Ingress Protection: Environment Resistant
  • Shielding: Unshielded
  • Temperature Range: -65°C to 150°C
  • Shell Material: Aluminum Alloy
  • Shell Finish: Bright Cadmium over Electroless Nickel

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess