EN
  • EN
  • DE

2SA1111

Part No 2SA1111
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon PNP Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124358-2SA1111
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1111 CAD Model

Description

The 2SA1111 is a PNP silicon transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in amplifier and switching applications. It's often utilized in audio amplifiers, switching circuits, and general-purpose amplification stages. Its characteristics make it suitable for both linear and saturated switching operations.

Applications

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching circuits for controlling current flow.
  • General Purpose Amplification: Used for general-purpose signal amplification in various electronic circuits.
  • Driver Stages: Can be used as a driver transistor for higher power devices.
  • Linear Regulators: Utilized in linear voltage regulator circuits.

Features

  • PNP Transistor: A PNP bipolar junction transistor (BJT).
  • High Current Gain (hFE): Offers a high current gain for efficient amplification.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • High Collector-Emitter Voltage: Capable of handling high collector-emitter voltages.
  • Complementary to NPN Transistors: Can be used in complementary circuits with NPN transistors.

Benefits

  • Efficient Amplification: High current gain allows for efficient signal amplification.
  • Effective Switching: Low saturation voltage ensures effective switching performance.
  • Versatile Usage: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Simplified Circuit Design: High gain simplifies circuit design in amplification stages.
  • Improved Performance: Enhances the overall performance of electronic systems.

Additional Details

The 2SA1111 typically comes in a through-hole package. Consult the device datasheet for detailed specifications, including maximum voltage and current ratings, thermal characteristics, and safe operating area. Ensuring proper biasing and thermal management is crucial for reliable operation. The datasheet will provide necessary information for designing the transistor into specific circuits.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess