EN
  • EN
  • DE

PLC1G223C03

Part No PLC1G223C03
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description CIRCULAR / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series PL
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Latch Lock, Push-Pull
Orientation C
Primary Material Plastic
Shell Material Polysulfone (PSU)
Contact Finish - Mating Gold
Color Gray, Red
Ingress Protection IP50 - Dust Protected
Material Flammability Rating UL94 V-0
Features Backshell
Shielding Unshielded
Current Rating (Amps) 10A
Cable Opening 0.209" ~ 0.256" (5.30mm ~ 6.50mm)
Temperature Range - Operating -50°C ~ 150°C
Backshell Material, Plating Polysulfone (PSU)
Contact Material Copper Alloy
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insert Material Plastic
Applications Industrial, Medical, Testing Equipment & Measurement
Base Product Number PLC1G
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 849304-PLC1G223C03
Ultra Librarian 3D Model Ultra Librarian PLC1G223C03 CAD Model

Description

The PL series circular connector assembly is a versatile connector designed for industrial, medical, and testing equipment applications. ITT Cannon, LLC is the manufacturer.

  • Connector Type: Receptacle
  • Number of Positions: Not specified
  • Gender: Female
  • Termination Type: Solder Cup
  • Fastening Type: Latch Lock, Push-Pull
  • Material: Copper Alloy
  • Ingress Protection: IP50 (Dust Protected)
  • Flammability Rating: UL94 V-0
  • Temperature Range: -50°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CONN PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 3POS SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4502 $66.9004
5+ $27.4464 $137.2320
7+ $26.5887 $186.1209
9+ $25.7310 $231.5790
12+ $24.8733 $298.4796
16+ $22.3002 $356.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess