The SAF0300 is a fiber optic transceiver module manufactured by ITT Cannon, LLC. It's designed for high-speed data transmission over fiber optic cables. These modules are integral to communication systems demanding high bandwidth and low latency, offering a robust and reliable solution for data centers, telecommunications infrastructure, and various other applications requiring efficient data transfer.
Applications:
- Data centers for interconnecting servers and storage devices.
- Telecommunications infrastructure for backbone networks.
- High-performance computing clusters.
- Medical imaging equipment for transferring large image files.
- Aerospace and defense applications for reliable data communication.
Features:
- High data transmission rates, typically up to several Gbps.
- Low bit error rate (BER) for reliable data transfer.
- Compact form factor for high-density installations.
- Low power consumption for energy efficiency.
- Hot-pluggable design for easy maintenance and upgrades.
Benefits:
- Enables high-speed data communication.
- Reduces latency in data transfer.
- Improves network performance.
- Increases system reliability.
- Simplifies installation and maintenance.
Additional Details:
The SAF0300 typically supports single-mode or multi-mode fiber optic cables, depending on the specific configuration. The operating wavelength is usually around 1310nm or 1550nm. The connector type is usually LC or SC. These transceivers are designed to meet industry standards such as SFP+ or QSFP. Operating temperature range is typically between 0°C and 70°C. The module complies with RoHS environmental standards. This module offers a reliable and efficient solution for high-speed optical data transmission.