EN
  • EN
  • DE

CLA60MT1200NTZ-TUB

Part No CLA60MT1200NTZ-TUB
Manufacturer IXYS
Catalog Triacs
Description TRIAC 1.2KV 66A TO-268AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features TRIAC Standard 1.2 kV 66 A Surface Mount TO-268AA
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Case / Package TO-268AA
Family Name CLA60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number CLA60MT1200NTZ-ND, CLA60MT1200NTZ
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866798-CLA60MT1200NTZ-TUB
Ultra Librarian 3D Model Ultra Librarian CLA60MT1200NTZ-TUB CAD Model

Description

The CLA60MT1200NTZ-TUB by IXYS is a TRIAC standard 1.2 kV 66 A surface mount TO-268AA.

  • Manufacturer: IXYS
  • Type: TRIAC Standard
  • Voltage: 1.2 kV
  • Current: 66 A
  • Mounting Style: Surface Mount
  • Package: TO-268AA
  • Package Type: Tube
  • Quantity per Package: 30
  • Family: CLA60
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 46 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8541.30.0080
  • Other Part Numbers: CLA60MT1200NTZ-ND, CLA60MT1200NTZ

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess