EN
  • EN
  • DE
  • IT

CPC1394G

Part No CPC1394G
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-600V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 120 mA
On-State Resistance (Max) 35 Ohms
Termination Style PC Pin
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number CPC1394
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580135-CPC1394G
Ultra Librarian 3D Model Ultra Librarian CPC1394G CAD Model

Description

The CPC1394G is a solid-state relay from the CPC series by IXYS.

  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum Load Current: 120mA
  • Maximum Voltage Load: 600V
  • On-State Resistance: 35 Ohms
  • Voltage Input: 1.2VDC
  • Mounting: Through-hole using PC pins
  • Package: 4-DIP
  • Operating Temperature Range: -40°C to 110°C
  • Status: Active product

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Panasonic
SSR RELAY SPST-NO 1.8A 0-100V
Need more? Email Us
Teledyne Relays
LS60DC10F-21 Teledyne Relays Solid State Relays - PCB Mount datasheet, inventory, & pricing.
Lowest to $150.4478
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 110MA 0-350V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8063 $56.4410
170+ $0.6616 $112.4720
265+ $0.6410 $169.8650
365+ $0.6203 $226.4095
470+ $0.5996 $281.8120
625+ $0.5376 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess