EN
  • EN
  • DE
  • IT

SMMSD4148T3G

Part No SMMSD4148T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Switching Diode | DIODE GEN PURP 100V 200MA SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1V at 10mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 5μA at 75V
Capacitance at Vr, F 4pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number MMSD4148
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756708-SMMSD4148T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMMSD4148T3G CAD Model

Description

The SMMSD4148T3G from ON Semiconductor is a highly efficient, surface-mount switching diode that is designed to meet the rigorous requirements of high-speed switching applications. This diode is a part of ON Semiconductor's extensive range of semiconductor components known for their reliability and performance.

Key Features:

  • Fast Switching Speed: The SMMSD4148T3G provides fast switching with a reverse recovery time that ensures high efficiency in electronic circuits.
  • Small Package: Its SOD-123 package is compact and ideal for space-constrained applications, allowing for efficient use of PCB space.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this diode is built to last and endure demanding conditions.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which minimizes power loss and improves overall system efficiency.
  • Surface Mount Design: Designed for automated assembly processes, the SMMSD4148T3G is suitable for high-volume production environments.

Applications:

The SMMSD4148T3G is versatile and can be used in a variety of applications including:

  • High-speed switching in power supplies
  • Conversion and inversion circuits
  • Logic systems
  • Signal processing
  • Pulse generation
  • Protection circuits

Specifications:

Parameter Value Package Type SOD-123 Peak Repetitive Reverse Voltage 100V Continuous Forward Current 200mA Operating Temperature Range -55°C to +150°C

The SMMSD4148T3G is an ideal choice for designers looking for a high-performance switching diode that offers a combination of speed, efficiency, and compactness. With its robust design and ON Semiconductor's commitment to quality, this diode is sure to enhance the performance of your electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0455 $64.8375
3,475+ $0.0373 $129.6175
5,380+ $0.0362 $194.7560
7,410+ $0.0349 $258.6090
9,580+ $0.0338 $323.8040
12,825+ $0.0302 $387.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess