EN
  • EN
  • DE
  • IT

CPC1945G

Part No CPC1945G
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 1A 0-400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 1 A
Termination Style PC Pin
Package / Case 16-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package 16-DIP
Base Product Number CPC1945
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580147-CPC1945G
Ultra Librarian 3D Model Ultra Librarian CPC1945G CAD Model

Description

The CPC1945G is a solid-state relay from IXYS. It is part of the CPC series and features a SPST-NO (1 Form A) circuit configuration.

  • Series: CPC
  • Circuit: SPST-NO (1 Form A)
  • Input Voltage: 1.2VDC
  • Output Type: AC with Zero-Crossing
  • Load Current: 1A
  • Load Voltage: 0V to 400V
  • Mounting Type: Through Hole
  • Package: 16-DIP
  • Termination: PC Pin
  • Applications: Industrial automation, motor control, and power distribution systems

You May Also Be Interested in

Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Sensata-Crydom
SSR RELAY SPST-NO 20A 1-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess