EN
  • EN
  • DE
  • IT

CPC1979J

Part No CPC1979J
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 1.4A 0-600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 1.4 A
On-State Resistance (Max) 750 mOhms
Termination Style PC Pin
Package / Case ISOPLUS264™
Supplier Device Package ISOPLUS264™
Base Product Number CPC1979
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580158-CPC1979J
Ultra Librarian 3D Model Ultra Librarian CPC1979J CAD Model

Description

The CPC1979J is a solid state relay from the CPC series, also known as OptoMOS.

  • Series: CPC, OptoMOS
  • Type: Solid State Relay
  • Configuration: Single-Pole, Single-Throw Normally Open (SPST-NO)
  • Termination Style: PC Pin
  • Input Voltage: 1.2VDC
  • Output Type: AC/DC
  • On-State Resistance (Max): 750 mOhms
  • Load Current (Max): 1.4A
  • Load Voltage Range: 0V to 600V
  • Package Type: ISOPLUS264™
  • Mounting: Through-Hole
  • Status: Active
  • Compliance: California Prop 65

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 3-60V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NO 85MA 0-350V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
IXYS
SSR RELAY SPST-NO 100MA 0-600V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NO 150MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Lowest to $24.1412
Coto Technology
SSR RELAY SPST-NO/NC 80MA 0-400V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NO 500MA 0-600V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 3A 75-250V
Lowest to $72.2527

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0250 $80.0500
4+ $32.8411 $131.3644
6+ $31.8147 $190.8882
8+ $30.7885 $246.3080
10+ $29.7622 $297.6220
13+ $26.6833 $346.8829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess