EN
  • EN
  • DE
  • IT

CPC5710N

Part No CPC5710N
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Series LITELINK®
Package Tube
Product Status Active
Function Phone Line Monitor (PLM)
Number of Circuits 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 10mA
Power (Watts) 300 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CPC5710
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580167-CPC5710N
Ultra Librarian 3D Model Ultra Librarian CPC5710N CAD Model

Description

The CPC5710N is an integrated circuit (IC) from the LITELINK series by IXYS designed for telecom interface applications.

  • Series: LITELINK
  • Application: Telecom Interface
  • Power Rating: 300 mW
  • Function: Phone line monitoring (PLM)
  • Supply Voltage: 3V to 5.5V
  • Current Supply: 10mA
  • Mounting: Surface mount
  • Package: 8-SOIC
  • Package Width: 0.154 inches
  • Product Status: Active
  • Compliance: California Prop 65 compliant, REACH unaffected

You May Also Be Interested in

Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Lowest to $3.5036
Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Microchip Technology
IC TELECOM INTERFACE 80LQFP
Lowest to $35.5284
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2044 $67.2704
38+ $3.4497 $131.0886
59+ $3.3419 $197.1721
80+ $3.2340 $258.7200
104+ $3.1263 $325.1352
139+ $2.8029 $389.6031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess