EN
  • EN
  • DE
  • IT

CPC7583BB

Part No CPC7583BB
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 700µA
Power (Watts) 10.5 W
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580172-CPC7583BB
Ultra Librarian 3D Model Ultra Librarian CPC7583BB CAD Model

Description

The CPC7583BB is an interface telecom integrated circuit from IXYS.

  • Function: Used as a line card access switch.
  • Power Rating: Has a power rating of 10.5W.
  • Package Type: The package type is tube.
  • Standard Package Quantity: The standard package quantity is 27 pcs.
  • Circuits: Has a single circuit.
  • Voltage Supply: Operates @ a voltage supply range of 4.5V to 5.5V.
  • Mounting Type: The mounting type is surface mount.
  • Package/Case: The package/case is 28-SOIC (0.295", 7.50mm width).
  • Supplier Device Package: The supplier device package is 28-SOIC.
  • ECCN: The CPC7583BB has an ECCN of EAR99.
  • REACH: Is unaffected by REACH regulations.

You May Also Be Interested in

Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 24DIP
Lowest to $25.1308
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess