EN
  • EN
  • DE

CS60-16I01

Part No CS60-16I01
Manufacturer IXYS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158713-CS60-16I01
Categories Custom Parts
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS60-16I01 CAD Model

Description

The CS60-16I01 is a phase control thyristor manufactured by IXYS. These thyristors are designed for phase control applications requiring high blocking voltage and high surge current capability. It is a robust and reliable component suitable for demanding power control tasks.

Applications

  • AC motor control: Used in controlling the speed and torque of AC motors.
  • Power supplies: Employed in high-power, phase-controlled power supplies.
  • Rectifiers: Suitable for converting AC voltage to DC voltage in heavy industrial applications.
  • Welding equipment: Used in the power circuitry for welding machines.
  • Lighting control: Phase-controlled dimming for high-intensity lighting systems.

Features

  • High blocking voltage: Capable of withstanding high reverse and forward voltages. This is a 1600V device.
  • High surge current capability: Can handle high inrush currents during startup or fault conditions.
  • Low on-state voltage drop: Minimizes power dissipation and improves efficiency.
  • High dv/dt capability: Resistant to spurious triggering caused by fast voltage transients.
  • Electrically isolated base plate: Provides electrical isolation between the device and the mounting surface for safety and ease of installation.

Benefits

  • Improved reliability: High voltage and current handling capabilities ensure reliable operation in demanding applications.
  • Increased efficiency: Low on-state voltage drop reduces power losses, resulting in more efficient power conversion.
  • Enhanced control: Phase control allows for precise adjustment of output voltage or current.
  • Simplified system design: Robustness and ease of use simplify design and reduce component count.
  • Safe operation: Electrically isolated base plate enhances safety by preventing electrical shock hazards.

Additional Details

The CS60-16I01 typically comes in a standard module package for easy mounting and thermal management. Proper heatsinking is crucial for reliable operation, especially at higher current levels. Detailed specifications include the peak repetitive reverse voltage, on-state current, gate trigger current, and thermal resistance. Consult the IXYS datasheet for complete specifications and application guidelines. The part is designed to operate within specific temperature ranges, and exceeding these ranges can lead to device failure.

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cirrus Logic Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Chilisin
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3636 $51.5452
17+ $6.0420 $102.7140
26+ $5.8532 $152.1832
36+ $5.6644 $203.9184
46+ $5.4755 $251.8730
62+ $4.9091 $304.3642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess