EN
  • EN
  • DE
  • IT

DPG60I400HA

Part No DPG60I400HA
Manufacturer IXYS
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 60A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 400 V 60A Through Hole TO-247
Manufacturer IXYS
Series HiPerFRED™
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-2
Case / Package TO-247
Family Name DPG60I400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869234-DPG60I400HA
Ultra Librarian 3D Model Ultra Librarian DPG60I400HA CAD Model

Description

The DPG60I400HA is a diode standard manufactured by IXYS.

  • Manufacturer: IXYS
  • Product Name: DPG60I400HA
  • Type: Diode Standard
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Recovery Time: Less than 500ns (Fast Recovery)
  • Current Rating: 60A
  • Package: TO-247-2
  • Mounting Type: Through Hole
  • Production Lead Time: 44 Weeks (Estimated)
  • REACH Status: No REACH Status
  • Application: Discrete Semiconductor Products

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 3A PMDT / Diode 40 V 3A Surface Mount PMDT
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0347 $50.1415
3,510+ $0.0285 $100.0350
5,435+ $0.0276 $150.0060
7,495+ $0.0267 $200.1165
9,655+ $0.0259 $250.0645
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 1445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess