EN
  • EN
  • DE

DSA30C45PB

Part No DSA30C45PB
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr IXYS
Package Tube
Product Status Discontinued
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 45 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number DSA30C45
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
California Prop 65 Warning Information
Win Source Part Number 850136-DSA30C45PB
Ultra Librarian 3D Model Ultra Librarian DSA30C45PB CAD Model

Description

The 850136-DSA30C45PB is a diode array in the category of Diodes - Rectifiers.

  • Manufacturer: IXYS
  • Diode Configuration: 1 Pair Common Cathode
  • Diode Type: Schottky
  • Voltage - DC Reverse (Vr) (Max): 45V
  • Current - Average Rectified (Io): 30A
  • Voltage - Forward (Vf) (Max) @ If: 750mV @ 15A
  • Current - Reverse Leakage @ Vr: 300µA @ 45V
  • Operating Temperature - Junction: -55°C ~ 175°C
  • Mounting Type: Through Hole
  • Package / Case: TO-220-3
  • Supplier Device Package: TO-220-3
  • Diode Speed: Fast Recovery < 500ns
  • Current Rating: >200mA
  • Product Status: Discontinued

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6710 $58.4850
85+ $1.3711 $116.5435
135+ $1.3283 $179.3205
180+ $1.2854 $231.3720
235+ $1.2425 $291.9875
315+ $1.1140 $350.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess