EN
  • EN
  • DE

IX3120G

Part No IX3120G
Manufacturer IXYS
Catalog Isolators - Gate Drivers
Description 2.5A Output Current Gate Driver Optocoupler | OPTOISO 3.75KV 1CH GATE DVR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.24V
Current - DC Forward (If) (Maximum) 20mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Approvals UR
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190911-IX3120G
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IX3120G CAD Model

Description

The IX3120G is an optical coupling isolator from IXYS.

  • Voltage Isolation: 3750Vrms
  • Current Output: 2A/2A
  • Current Peak Output: 2.5A
  • Common Mode Transient Immunity: 25kV/μs
  • Pulse Width Distortion: 300ns
  • Propagation Delay tpLH/tpHL: 500ns/500ns
  • Voltage Forward (Vf): 1.24V
  • Current DC Forward (If): 20mA
  • Packaging: Tube
  • Supply and Demand Status: Limited
  • Rise/Fall Time: 100ns/100ns
  • Approval: UR
  • Temperature Range: -40°C ~ 100°C

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4594 $59.0256
58+ $2.0180 $117.0440
89+ $1.9550 $173.9950
123+ $1.8919 $232.7037
158+ $1.8288 $288.9504
212+ $1.6396 $347.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess