EN
  • EN
  • DE
  • IT

IXDD61YI

Part No IXDD61YI
Manufacturer IXYS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826433-IXDD61YI
Ultra Librarian 3D Model Ultra Librarian IXDD61YI CAD Model

Description

The IXDD61YI is a high-speed, high-current gate driver from IXYS. This device is designed to drive MOSFETs and IGBTs in high-frequency power conversion applications. It's a monolithic device that provides efficient and reliable gate drive performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Induction Heating
  • Welding Power Supplies

Features

  • High Peak Output Current: Typically ±6A
  • Fast Switching Speeds: Low Propagation Delay
  • Wide Operating Voltage Range
  • Low Output Impedance
  • Under-Voltage Lockout (UVLO) Protection
  • Over-Current Protection
  • CMOS/TTL Compatible Inputs
  • Low Quiescent Current

Benefits

  • Improved Efficiency: Fast switching speeds minimize switching losses in power devices.
  • Enhanced Reliability: Built-in protection features prevent damage to the driver and driven devices.
  • Simplified Design: Monolithic construction reduces component count and board space.
  • Increased Performance: High peak output current enables driving large MOSFETs and IGBTs.
  • Reduced EMI: Fast switching with controlled rise and fall times minimizes electromagnetic interference.

The IXDD61YI provides a robust and efficient solution for driving power semiconductors. Its high current drive capability and fast switching speeds make it suitable for a wide range of applications. The under-voltage lockout feature ensures that the driven device is not operated under insufficient gate voltage, preventing potential damage. The device operates over a wide voltage range, offering flexibility in design. The input is compatible with both CMOS and TTL logic levels, simplifying interface with control circuitry.

Key Specifications:

  • Peak Output Current: ±6A
  • Supply Voltage: Varies depending on specific variant. Check datasheet for details.
  • Operating Temperature: -55°C to +150°C
  • Package Type: Typically available in a variety of through-hole and surface-mount packages

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess