EN
  • EN
  • DE

IXDI402SI-16

Part No IXDI402SI-16
Manufacturer IXYS
Description 2 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1190973-IXDI402SI-16
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXDI402SI-16 CAD Model

Description

The IXDI402SI-16 is a high-speed, high-current gate driver designed for driving MOSFETs and IGBTs in high-frequency applications. Manufactured by IXYS, this gate driver is capable of delivering peak currents up to 2A, making it suitable for driving a wide range of power semiconductor devices. It is commonly used in power supplies, motor drives, and other applications requiring efficient switching.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Class-D audio amplifiers
  • High-frequency inverters

Features

  • High Peak Output Current: 2A
  • Fast Rise and Fall Times
  • Wide Operating Voltage Range
  • Low Propagation Delay
  • Under-Voltage Lockout (UVLO) Protection
  • CMOS/TTL Compatible Inputs
  • Non-inverting Output
  • Low Quiescent Current
  • Available in surface mount packages (SOIC)

Benefits

  • High peak output current ensures fast and efficient switching of MOSFETs and IGBTs.
  • Fast rise and fall times minimize switching losses and improve efficiency.
  • Wide operating voltage range provides flexibility in various applications.
  • Low propagation delay allows for precise timing control.
  • Under-voltage lockout protection prevents damage to the MOSFET or IGBT during power-up and power-down.
  • CMOS/TTL compatible inputs simplify interfacing with control circuitry.

Additional Details

The IXDI402SI-16 typically comes in a SOIC-8 package. It operates with a supply voltage. The device is designed for robust operation with its protection features. Specific switching characteristics, such as rise and fall times, are typically provided in the datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess