EN
  • EN
  • DE

IXFA130N10T2

Part No IXFA130N10T2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description TrenchT2 HiperFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series GigaMOS, HiPerFET, TrenchT2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 130nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6600pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 360W (Tc)
Rds On (Maximum) @ Id, Vgs 9.1 mOhm @ 65A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package TO-263 (IXFA)
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Homepage www.ixys.com
Win Source Part Number 731579-IXFA130N10T2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Family Name IXFA130N10T2
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IXFA130N10T2 CAD Model

Description

The IXFA130N10T2 is an N-channel MOSFET manufactured by IXYS.

  • Series: GigaMOS, HiPerFET, and TrenchT2
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Maximum Power Dissipation: 360W (Tc)
  • Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current: 130A (Tc)
  • Gate-Source Voltage Threshold: 4.5V @ 1mA
  • Gate Charge: 130nC @ 10V
  • Input Capacitance: 6600pF @ 25V
  • Drive Voltage: 10V
  • Supply Status: limited
  • Popularity Rating: medium
  • Alternative Part: SUP90P06-09L-E3

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6563 $51.9378
15+ $7.1026 $106.5390
22+ $6.8807 $151.3754
31+ $6.6587 $206.4197
39+ $6.4367 $251.0313
52+ $5.7709 $300.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess