EN
  • EN
  • DE

LT6700HVIS6-2#TRMPBF

Part No LT6700HVIS6-2#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060184-LT6700HVIS6-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700HVIS6-2#TRMPBF CAD Model

Description

    

The LT6700HVIS6-2#TRMPBF is a high-performance, low-power voltage comparator from Linear Technology, designed for precision operation in a wide range of electronic applications. This device features dual comparators with an integrated reference in a small 6-lead TSOT-23 package, making it an ideal choice for space-constrained applications.

    

Key Features

  
        
  • Integrated Reference: The LT6700HVIS6-2#TRMPBF comes with an internal 400mV reference voltage, providing a consistent comparison threshold for input signals.
  •     
  • Low Power Consumption: With a quiescent current of just 6.5μA per comparator, this device is suitable for battery-powered and portable devices where power efficiency is critical.
  •     
  • Wide Input Voltage Range: The comparator can handle input voltages from 1.4V to 18V, offering flexibility for various power supply designs.
  •     
  • High Output Drive: Capable of driving loads with its rail-to-rail output stage, the LT6700HVIS6-2#TRMPBF can directly interface with a wide range of logic levels.
  •     
  • Over-The-Top® Input Range: The unique input stage allows the device to operate with input signals above the supply voltage, enhancing its versatility in monitoring applications.
  •     
  • Fast Response Time: The comparator provides a fast response time, ensuring quick transitions and accurate signal processing.
  •   
    

Applications

  

The LT6700HVIS6-2#TRMPBF is suitable for a variety of applications, including:

  
        
  • Battery Monitoring
  •     
  • Threshold Detection and Window Comparators
  •     
  • Portable and Handheld Devices
  •     
  • Automotive Electronics
  •     
  • Industrial Control Systems
  •     
  • Power Supply Control
  •   
    

Quality and Reliability

  

Linear Technology ensures that the LT6700HVIS6-2#TRMPBF meets high standards of quality and reliability, making it a dependable choice for critical applications. The device is available in a tape and reel package, suitable for automated assembly processes, and is designated with the TRMPBF suffix to indicate its RoHS compliance and lead-free finish.

You May Also Be Interested in

Micrel
Lowest to $0.2645
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $7.0051

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9108 $58.6620
36+ $3.2086 $115.5096
56+ $3.1081 $174.0536
77+ $3.0076 $231.5852
100+ $2.9083 $290.8300
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess