EN
  • EN
  • DE

IXFP7N80P

Part No IXFP7N80P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 7A TO220AB / N-Channel 800 V 7A (Tc) 200W (Tc) Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer IXYS
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.44Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1890 pF @ 25 V
Power Dissipation (Max) 200W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-220-3
Case / Package TO-220-3
Base Product Number IXFP7N80
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1324574-IXFP7N80P
Ultra Librarian 3D Model Ultra Librarian IXFP7N80P CAD Model

Description

The IXFP7N80P is an 800V Polar P MOSFET from IXYS. This MOSFET is designed for high voltage, high-speed switching applications, particularly where high blocking voltage and efficient switching are required. The “P” likely indicates it is a Polar P type MOSFET which is known for faster switching speeds.

Applications:

  • Power Factor Correction (PFC): Used in power supplies to improve power factor.
  • Switch-Mode Power Supplies (SMPS): Employed in high-voltage power supplies.
  • High Voltage Inverters: Found in inverters for solar power and motor drives.
  • Plasma Displays: Used in driving plasma display panels.
  • Induction Heating: Utilized in induction heating systems.

Features:

  • Avalanche Rated: Designed to withstand avalanche breakdown events.
  • High Blocking Voltage: Offers high blocking voltage capability.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge: Reduces switching losses.
  • Easy to Drive: Simplified gate drive requirements.

Benefits:

  • High Efficiency: Minimizes power losses in high-voltage switching applications.
  • Reliable Operation: Designed for robust and reliable performance.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.

Additional Details:

The IXFP7N80P has a drain-source voltage (VDS) rating of 800V and a continuous drain current (ID) rating of 7A. The on-state resistance (RDS(on)) is specified in the datasheet. It is available in a TO-220 package. This MOSFET is suitable for a wide range of high-voltage, high-speed switching applications. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, are available in the IXYS datasheet. It is also used in medical equipment and industrial control systems. The device's high voltage rating and fast switching speed make it a popular choice for power electronics designers working on demanding applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9594 $54.5534
25+ $4.0693 $101.7325
39+ $3.9421 $153.7419
53+ $3.8150 $202.1950
68+ $3.6878 $250.7704
91+ $3.3063 $300.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess