EN
  • EN
  • DE

IXGA20N60B

Part No IXGA20N60B
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 40A 150W TO263AA  /  IGBT 600 V 40 A 150 W Surface Mount TO-263AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series HiPerFAST™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 150 W
Switching Energy 150µJ (on), 700µJ (off)
Input Type Standard
Gate Charge 90 nC
Td (on/off) @ 25°C 15ns/150ns
Test Condition 480V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AA
Base Product Number IXGA20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1005954-IXGA20N60B
Ultra Librarian 3D Model Ultra Librarian IXGA20N60B CAD Model

Description

The IXGA20N60B is a high-voltage, high-speed Insulated Gate Bipolar Transistor (IGBT) manufactured by IXYS. This IGBT is designed for various high-power switching applications where efficiency and fast switching are critical. It is commonly used in applications such as uninterruptible power supplies (UPS), induction heating, and motor control circuits.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in UPS systems to switch power efficiently during power outages.
  • Induction Heating: Employed in induction heating systems for fast and efficient power delivery.
  • Motor Control: Utilized in motor drives for precise control of motor speed and torque.
  • Welding Equipment: Used in welding machines for high-frequency switching and power control.
  • Power Factor Correction (PFC) Circuits: Integrated into PFC circuits to improve power factor and reduce harmonic distortion.

Features:

  • High Voltage Capability: Withstands high collector-emitter voltages (VCE).
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Avalanche Capability: Provides robustness against voltage transients.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits:

  • Improved Efficiency: Fast switching and low saturation voltage contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Lower saturation voltage minimizes power loss, leading to cooler operation.
  • Enhanced Reliability: High voltage and current capabilities ensure reliable performance in demanding applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Technical Specifications:

The IXGA20N60B features a collector-emitter voltage (VCE) of 600V, a collector current (IC) of 20A, and a gate charge (Qg) of typically 65nC. Its switching speed is characterized by a turn-on delay time of approximately 20ns and a turn-off delay time of around 50ns. The IGBT is typically packaged in a TO-220 package, which allows for effective heat dissipation. The operating junction temperature ranges from -55°C to +150°C. The gate threshold voltage (VGE(th)) is typically around 5V.

Note: Always refer to the official IXYS datasheet for the most accurate and up-to-date specifications and application guidelines when using the IXGA20N60B IGBT in your designs.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess